Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 13 MM , 23.5 MM [.925 INCH , .511 INCH ] Barrel Length : 123 MM [4.84 INCH ] Barrel Outside Diameter : 20.5 MM , 35 MM [1.37 INCH , .807 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 300, 95 Compatible Conductor Range (AWGKC) : 600 - 600, 3/0 - 3/0
Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1
Operation/Applicatio
n Compression Connector Product Type : Terminal Links Power Component Application Type : Outdoor, Indoor
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Primary Product Material : Copper, Aluminum
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 13 MM , 23.5 MM [.925 INCH , .511 INCH ]
- Barrel Length : 123 MM [4.84 INCH ]
- Barrel Outside Diameter : 20.5 MM , 35 MM [1.37 INCH , .807 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 300, 95
- Compatible Conductor Range (AWGKC) : 600 - 600, 3/0 - 3/0
Electrical Characteristics
- Voltage Class (KV) : ≤ 35, ≤ 1
Operation/Application
- Compression Connector Product Type : Terminal Links
- Power Component Application Type : Outdoor, Indoor
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features
- Installation Technology : Compression