Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 21 MM , 23.5 MM [.826 INCH , .925 INCH ] Barrel Length : 120 MM [4.72 INCH ] Barrel Outside Diameter : 35 MM , 32 MM [1.25 INCH , 1.37 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 300, 240 Compatible Conductor Range (AWGKC) : 500 - 500, 600 - 600
Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Applicatio
n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Primary Product Material : Copper, Aluminum
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 21 MM , 23.5 MM [.826 INCH , .925 INCH ]
- Barrel Length : 120 MM [4.72 INCH ]
- Barrel Outside Diameter : 35 MM , 32 MM [1.25 INCH , 1.37 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 300, 240
- Compatible Conductor Range (AWGKC) : 500 - 500, 600 - 600
Electrical Characteristics
- Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Application
- Compression Connector Product Type : Terminal Links
- Power Component Application Type : Indoor, Outdoor
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features
- Installation Technology : Compression