Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 21 MM , 17 MM [.669 INCH , .826 INCH ] Barrel Length : 120 MM [4.72 INCH ] Barrel Outside Diameter : 25.4 MM , 35 MM [1 INCH , 1.37 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 161, 240 Compatible Conductor Range (AWGKC) : 500 - 500, 300 - 300
Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Applicatio
n Compression Connector Product Type : Terminal Links Power Component Application Type : Outdoor, Indoor
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Primary Product Material : Copper, Aluminum
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 21 MM , 17 MM [.669 INCH , .826 INCH ]
- Barrel Length : 120 MM [4.72 INCH ]
- Barrel Outside Diameter : 25.4 MM , 35 MM [1 INCH , 1.37 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 161, 240
- Compatible Conductor Range (AWGKC) : 500 - 500, 300 - 300
Electrical Characteristics
- Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Application
- Compression Connector Product Type : Terminal Links
- Power Component Application Type : Outdoor, Indoor
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Compression