TE Connectivity Compression Connectors EB0600-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 15 MM , 21 MM  [.59 INCH , .826 INCH ] Barrel Length : 120 MM  [4.72 INCH ] Barrel Outside Diameter : 20.5 MM , 35 MM  [1.37 INCH , .807 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 240, 120 Compatible Conductor Range (AWGKC) : 500 - 500, 250 - 250 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 15 MM , 21 MM  [.59 INCH , .826 INCH ] Barrel Length : 120 MM  [4.72 INCH ] Barrel Outside Diameter : 20.5 MM , 35 MM  [1.37 INCH , .807 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 240, 120 Compatible Conductor Range (AWGKC) : 500 - 500, 250 - 250 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EB0600-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EB0600-000
Compression Connectors EB0600-000
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 15 MM , 21 MM  [.59 INCH , .826 INCH ] Barrel Length : 120 MM  [4.72 INCH ] Barrel Outside Diameter : 20.5 MM , 35 MM  [1.37 INCH , .807 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 240, 120 Compatible Conductor Range (AWGKC) : 500 - 500, 250 - 250 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Primary Product Material : Copper, Aluminum

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 15 MM , 21 MM  [.59 INCH , .826 INCH ]
  • Barrel Length : 120 MM  [4.72 INCH ]
  • Barrel Outside Diameter : 20.5 MM , 35 MM  [1.37 INCH , .807 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 240, 120
  • Compatible Conductor Range (AWGKC) : 500 - 500, 250 - 250

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1, ≤ 35

Operation/Application


  • Compression Connector Product Type : Terminal Links
  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EB0600-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products