TE Connectivity Compression Connectors EB0597-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 11 MM , 21 MM  [.433 INCH , .826 INCH ] Barrel Length : 104 MM  [4.09 INCH ] Barrel Outside Diameter : 14.3 MM , 35 MM  [1.37 INCH , .562 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 240, 65 Compatible Conductor Range (AWGKC) : 2/0 - 2/0, 500 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 11 MM , 21 MM  [.433 INCH , .826 INCH ] Barrel Length : 104 MM  [4.09 INCH ] Barrel Outside Diameter : 14.3 MM , 35 MM  [1.37 INCH , .562 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 240, 65 Compatible Conductor Range (AWGKC) : 2/0 - 2/0, 500 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EB0597-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EB0597-000
Compression Connectors EB0597-000
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 11 MM , 21 MM  [.433 INCH , .826 INCH ] Barrel Length : 104 MM  [4.09 INCH ] Barrel Outside Diameter : 14.3 MM , 35 MM  [1.37 INCH , .562 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 240, 65 Compatible Conductor Range (AWGKC) : 2/0 - 2/0, 500 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Primary Product Material : Copper, Aluminum

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 11 MM , 21 MM  [.433 INCH , .826 INCH ]
  • Barrel Length : 104 MM  [4.09 INCH ]
  • Barrel Outside Diameter : 14.3 MM , 35 MM  [1.37 INCH , .562 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 240, 65
  • Compatible Conductor Range (AWGKC) : 2/0 - 2/0, 500 - 500

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1, ≤ 35

Operation/Application


  • Compression Connector Product Type : Terminal Links
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EB0597-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Compression Connectors - 004112-000 - TE Connectivity
Specs
Mounting Compression
View Details