Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 9.5 MM , 18.5 MM [.374 INCH , .728 INCH ] Barrel Length : 100 MM [3.94 INCH ] Barrel Outside Diameter : 14.3 MM , 27 MM [1.06 INCH , .562 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 185, 50 Compatible Conductor Range (AWGKC) : 1/0 - 1/0, 350 - 350
Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1
Operation/Applicatio
n Compression Connector Product Type : Terminal Links Power Component Application Type : Outdoor, Indoor
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Primary Product Material : Aluminum, Copper
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 9.5 MM , 18.5 MM [.374 INCH , .728 INCH ]
- Barrel Length : 100 MM [3.94 INCH ]
- Barrel Outside Diameter : 14.3 MM , 27 MM [1.06 INCH , .562 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 185, 50
- Compatible Conductor Range (AWGKC) : 1/0 - 1/0, 350 - 350
Electrical Characteristics
- Voltage Class (KV) : ≤ 35, ≤ 1
Operation/Application
- Compression Connector Product Type : Terminal Links
- Power Component Application Type : Outdoor, Indoor
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Compression