Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 7 MM , 15 MM [.275 INCH , .59 INCH ] Barrel Length : 100 MM [3.94 INCH ] Barrel Outside Diameter : 11.5 MM , 21.5 MM [.846 INCH , .452 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 120, 25 Compatible Conductor Range (AWGKC) : 4 - 4, 250 - 250
Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1
Operation/Applicatio
n Compression Connector Product Type : Terminal Links Power Component Application Type : Outdoor, Indoor
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Primary Product Material : Aluminum, Copper
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 7 MM , 15 MM [.275 INCH , .59 INCH ]
- Barrel Length : 100 MM [3.94 INCH ]
- Barrel Outside Diameter : 11.5 MM , 21.5 MM [.846 INCH , .452 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 120, 25
- Compatible Conductor Range (AWGKC) : 4 - 4, 250 - 250
Electrical Characteristics
- Voltage Class (KV) : ≤ 35, ≤ 1
Operation/Application
- Compression Connector Product Type : Terminal Links
- Power Component Application Type : Outdoor, Indoor
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Compression