Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 13 MM , 9.5 MM [.511 INCH , .374 INCH ] Barrel Length : 100 MM [3.94 INCH ] Barrel Outside Diameter : 14.3 MM , 21.5 MM [.562 INCH , .846 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 50, 95 Compatible Conductor Range (AWGKC) : 1/0 - 1/0, 3/0 - 3/0
Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Applicatio
n Compression Connector Product Type : Terminal Links Power Component Application Type : Outdoor, Indoor
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Primary Product Material : Copper, Aluminum
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 13 MM , 9.5 MM [.511 INCH , .374 INCH ]
- Barrel Length : 100 MM [3.94 INCH ]
- Barrel Outside Diameter : 14.3 MM , 21.5 MM [.562 INCH , .846 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 50, 95
- Compatible Conductor Range (AWGKC) : 1/0 - 1/0, 3/0 - 3/0
Electrical Characteristics
- Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Application
- Compression Connector Product Type : Terminal Links
- Power Component Application Type : Outdoor, Indoor
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Compression