Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum
Configuration Features Number of Holes : 0
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 39 MM [1.53 INCH ] Barrel Length : 115 MM [4.528 INCH ] Barrel Outside Diameter : 54 MM [2.12 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 800 Compatible Conductor Range (AWGKC) : 1578 - 1578 Lug Length : 221 MM [8.701 INCH ] Lug Width : 60 MM [5.866 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Aluminum
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Palm Terminal Material : Copper
- Primary Product Material : Copper, Aluminum
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 39 MM [1.53 INCH ]
- Barrel Length : 115 MM [4.528 INCH ]
- Barrel Outside Diameter : 54 MM [2.12 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 800
- Compatible Conductor Range (AWGKC) : 1578 - 1578
- Lug Length : 221 MM [8.701 INCH ]
- Lug Width : 60 MM [5.866 INCH ]
Electrical Characteristics
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Indoor, Outdoor
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features
- Installation Technology : Compression