TE Connectivity Compression Connectors EB0423-000

Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum Conductor Type : Stranded Copper Palm : Yes Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 19.5 MM  [.768 INCH ] Barrel Length : 60 MM  [2.362 INCH ] Compression Connector Stud Size : M12 Conductor Cross-Section (MMSQ) : 210 Lug Length : 122 MM  [4.803 INCH ] Lug Width : 35 MM  [1.378 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Compression Connector Material : Aluminum, Copper Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug
Request a Quote Datasheet
Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum Conductor Type : Stranded Copper Palm : Yes Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 19.5 MM  [.768 INCH ] Barrel Length : 60 MM  [2.362 INCH ] Compression Connector Stud Size : M12 Conductor Cross-Section (MMSQ) : 210 Lug Length : 122 MM  [4.803 INCH ] Lug Width : 35 MM  [1.378 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Compression Connector Material : Aluminum, Copper Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EB0423-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EB0423-000
Compression Connectors EB0423-000
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum Conductor Type : Stranded Copper Palm : Yes Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 19.5 MM  [.768 INCH ] Barrel Length : 60 MM  [2.362 INCH ] Compression Connector Stud Size : M12 Conductor Cross-Section (MMSQ) : 210 Lug Length : 122 MM  [4.803 INCH ] Lug Width : 35 MM  [1.378 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Compression Connector Material : Aluminum, Copper Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug

Body Features


  • Barrel Type : Standard
  • Compact Format : No
  • Compression Connector Conductor Material : Aluminum
  • Conductor Type : Stranded
  • Copper Palm : Yes

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Diameter : 19.5 MM  [.768 INCH ]
  • Barrel Length : 60 MM  [2.362 INCH ]
  • Compression Connector Stud Size : M12
  • Conductor Cross-Section (MMSQ) : 210
  • Lug Length : 122 MM  [4.803 INCH ]
  • Lug Width : 35 MM  [1.378 INCH ]
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Compression Connector Voltage Class (KV) : ≤ 1

Operation/Application


  • Application Type : Power Distribution
  • Energized Installation : No
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Compression Connector Material : Aluminum, Copper
  • Compression Connector Technology : Compression
  • Type : Terminal Lug
  • Underground Network Component Type : Terminal Lug
Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number EB0423-000 EB0423-000
Product Name Compression Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details