TE Connectivity Compression Connectors EB0314-000

Description
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : F-Crimp Electrical Characteristics Voltage Class (KV) : .6 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : F-Crimp Electrical Characteristics Voltage Class (KV) : .6 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EB0314-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EB0314-000
Compression Connectors EB0314-000
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : F-Crimp Electrical Characteristics Voltage Class (KV) : .6 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Copper
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : F-Crimp

Electrical Characteristics


  • Voltage Class (KV) : .6

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Operation/Application


  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EB0314-000
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Data Bus Connectors - 014939-000 - TE Connectivity
Specs
Termination Solder
View Details