TE Connectivity Compression Connectors EB0313-000

Description
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : F-Crimp Electrical Characteristics Voltage Class (KV) : .6 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : F-Crimp Electrical Characteristics Voltage Class (KV) : .6 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EB0313-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EB0313-000
Compression Connectors EB0313-000
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : F-Crimp Electrical Characteristics Voltage Class (KV) : .6 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Copper
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : F-Crimp

Electrical Characteristics


  • Voltage Class (KV) : .6

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Operation/Application


  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EB0313-000
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products