Contact Features Crimp Type : F-Crimp
Dimensions Compression Connector Stud Size : 1/4 Conductor Cross-Section (MMSQ) : 8.35
Electrical Characteristics Compression Connector Voltage Class (KV) : .6
Industry Standards CSA Certified : Yes UL Listed : Yes
Operation/Applicatio
n Indoor Use : Yes Outdoor Use : Yes
Product Availability Compression Connector Product Availability : AMERICAS
Product Type Features Compression Connector Technology : Crimp Type : Terminal Lug
Contact Features
Dimensions
- Compression Connector Stud Size : 1/4
- Conductor Cross-Section (MMSQ) : 8.35
Electrical Characteristics
- Compression Connector Voltage Class (KV) : .6
Industry Standards
- CSA Certified : Yes
- UL Listed : Yes
Operation/Application
- Indoor Use : Yes
- Outdoor Use : Yes
Product Availability
- Compression Connector Product Availability : AMERICAS
Product Type Features
- Compression Connector Technology : Crimp
- Type : Terminal Lug