TE Connectivity Compression Connectors EB0303-000

Description
Body Features Compression Connector Conductor Material : Copper Contact Features Crimp Type : F-Crimp Dimensions Barrel Length : 10.5 MM  [.413 INCH ] Compression Connector Conductor Size (AWG) : 22 - 18 Compression Connector Stud Size : M5 Conductor Cross-Section (MMSQ) : .33 - .82 Lug Length : 22 MM  [.866 INCH ] Lug Width : 8 MM  [.315 INCH ] Electrical Characteristics Compression Connector Voltage Class (KV) : .6 Industry Standards CSA Certified : Yes UL Listed : Yes Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : AMERICAS Product Type Features Compression Connector Material : Tinned Cu Compression Connector Technology : Crimp Type : Terminal Lug
Request a Quote
Description
Body Features Compression Connector Conductor Material : Copper Contact Features Crimp Type : F-Crimp Dimensions Barrel Length : 10.5 MM  [.413 INCH ] Compression Connector Conductor Size (AWG) : 22 - 18 Compression Connector Stud Size : M5 Conductor Cross-Section (MMSQ) : .33 - .82 Lug Length : 22 MM  [.866 INCH ] Lug Width : 8 MM  [.315 INCH ] Electrical Characteristics Compression Connector Voltage Class (KV) : .6 Industry Standards CSA Certified : Yes UL Listed : Yes Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : AMERICAS Product Type Features Compression Connector Material : Tinned Cu Compression Connector Technology : Crimp Type : Terminal Lug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EB0303-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EB0303-000
Compression Connectors EB0303-000
Body Features Compression Connector Conductor Material : Copper Contact Features Crimp Type : F-Crimp Dimensions Barrel Length : 10.5 MM  [.413 INCH ] Compression Connector Conductor Size (AWG) : 22 - 18 Compression Connector Stud Size : M5 Conductor Cross-Section (MMSQ) : .33 - .82 Lug Length : 22 MM  [.866 INCH ] Lug Width : 8 MM  [.315 INCH ] Electrical Characteristics Compression Connector Voltage Class (KV) : .6 Industry Standards CSA Certified : Yes UL Listed : Yes Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : AMERICAS Product Type Features Compression Connector Material : Tinned Cu Compression Connector Technology : Crimp Type : Terminal Lug

Body Features


  • Compression Connector Conductor Material : Copper

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Barrel Length : 10.5 MM  [.413 INCH ]
  • Compression Connector Conductor Size (AWG) : 22 - 18
  • Compression Connector Stud Size : M5
  • Conductor Cross-Section (MMSQ) : .33 - .82
  • Lug Length : 22 MM  [.866 INCH ]
  • Lug Width : 8 MM  [.315 INCH ]

Electrical Characteristics


  • Compression Connector Voltage Class (KV) : .6

Industry Standards


  • CSA Certified : Yes
  • UL Listed : Yes

Operation/Application


  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Compression Connector Product Availability : AMERICAS

Product Type Features


  • Compression Connector Material : Tinned Cu
  • Compression Connector Technology : Crimp
  • Type : Terminal Lug
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EB0303-000
Product Name Compression Connectors
Unlock Full Specs
to access all available technical data

Similar Products