TE Connectivity Compression Connectors EB0299-000

Description
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : F-Crimp Dimensions Barrel Outside Diameter : 11.5 MM  [.452 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : .33 - 5.26 Compatible Conductor Range (AWGKC) : 22 - 10 Lug Length : 28.49 MM  [1.121 INCH ] Lug Width : 11.58 MM  [.456 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Compression Connector Product Type : Splice Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : F-Crimp Dimensions Barrel Outside Diameter : 11.5 MM  [.452 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : .33 - 5.26 Compatible Conductor Range (AWGKC) : 22 - 10 Lug Length : 28.49 MM  [1.121 INCH ] Lug Width : 11.58 MM  [.456 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Compression Connector Product Type : Splice Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EB0299-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EB0299-000
Compression Connectors EB0299-000
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : F-Crimp Dimensions Barrel Outside Diameter : 11.5 MM  [.452 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : .33 - 5.26 Compatible Conductor Range (AWGKC) : 22 - 10 Lug Length : 28.49 MM  [1.121 INCH ] Lug Width : 11.58 MM  [.456 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Compression Connector Product Type : Splice Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Copper
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Barrel Outside Diameter : 11.5 MM  [.452 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : .33 - 5.26
  • Compatible Conductor Range (AWGKC) : 22 - 10
  • Lug Length : 28.49 MM  [1.121 INCH ]
  • Lug Width : 11.58 MM  [.456 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : .6

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Operation/Application


  • Compression Connector Product Type : Splice
  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EB0299-000
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 026637-000 - TE Connectivity
Specs
Termination Solder
View Details
MIL Spec Connector - MIL-DTL-26482 - 0031-067-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details