TE Connectivity Compression Connectors EB0296-000

Description
Body Features Compression Connector Conductor Material : Copper Contact Features Crimp Type : F-Crimp Dimensions Compression Connector Conductor Size (AWG) : 16 - 14 Conductor Cross-Section (MMSQ) : 1.31 - 2.08 Lug Length : 25 MM  [.984 INCH ] Electrical Characteristics Compression Connector Voltage Class (KV) : .6 Industry Standards CSA Certified : Yes UL Listed : Yes Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : AMERICAS Product Type Features Compression Connector Material : Tinned Cu Compression Connector Technology : Crimp Type : Terminal Lug
Request a Quote Datasheet
Description
Body Features Compression Connector Conductor Material : Copper Contact Features Crimp Type : F-Crimp Dimensions Compression Connector Conductor Size (AWG) : 16 - 14 Conductor Cross-Section (MMSQ) : 1.31 - 2.08 Lug Length : 25 MM  [.984 INCH ] Electrical Characteristics Compression Connector Voltage Class (KV) : .6 Industry Standards CSA Certified : Yes UL Listed : Yes Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : AMERICAS Product Type Features Compression Connector Material : Tinned Cu Compression Connector Technology : Crimp Type : Terminal Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EB0296-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EB0296-000
Compression Connectors EB0296-000
Body Features Compression Connector Conductor Material : Copper Contact Features Crimp Type : F-Crimp Dimensions Compression Connector Conductor Size (AWG) : 16 - 14 Conductor Cross-Section (MMSQ) : 1.31 - 2.08 Lug Length : 25 MM  [.984 INCH ] Electrical Characteristics Compression Connector Voltage Class (KV) : .6 Industry Standards CSA Certified : Yes UL Listed : Yes Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : AMERICAS Product Type Features Compression Connector Material : Tinned Cu Compression Connector Technology : Crimp Type : Terminal Lug

Body Features


  • Compression Connector Conductor Material : Copper

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Compression Connector Conductor Size (AWG) : 16 - 14
  • Conductor Cross-Section (MMSQ) : 1.31 - 2.08
  • Lug Length : 25 MM  [.984 INCH ]

Electrical Characteristics


  • Compression Connector Voltage Class (KV) : .6

Industry Standards


  • CSA Certified : Yes
  • UL Listed : Yes

Operation/Application


  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Compression Connector Product Availability : AMERICAS

Product Type Features


  • Compression Connector Material : Tinned Cu
  • Compression Connector Technology : Crimp
  • Type : Terminal Lug
Buy Now
Swedesboro, NJ, United States
Power Connectors
EB0296-000
Power Connectors EB0296-000
Power Connectors

Power Connectors

Buy Now
Wire Splice Connectors - 17-EB0296-000-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
17-EB0296-000-ND
Wire Splice Connectors 17-EB0296-000-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG (1.0~2.6mm²) Blue

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG (1.0~2.6mm²) Blue

Buy Now Datasheet
Cpgi-2-1838200-0-75 Raychem - Te Connectivity - 45AJ3422 - Newark, An Avnet Company
Chicago, IL, United States
Cpgi-2-1838200-0-75 Raychem - Te Connectivity
45AJ3422
Cpgi-2-1838200-0-75 Raychem - Te Connectivity 45AJ3422
CPGI-2-1838200-0-75

CPGI-2-1838200-0-75

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EB0296-000 EB0296-000 17-EB0296-000-ND 45AJ3422
Product Name Compression Connectors Power Connectors Wire Splice Connectors Cpgi-2-1838200-0-75 Raychem - Te Connectivity
Contact Size (AWG) 14 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers