Body Features Compression Connector Conductor Material : Copper
Contact Features Crimp Type : F-Crimp
Dimensions Compression Connector Conductor Size (AWG) : 22 - 18 Conductor Cross-Section (MMSQ) : .33 - .82 Lug Length : 25 MM [.984 INCH ]
Electrical Characteristics Compression Connector Voltage Class (KV) : .6
Industry Standards CSA Certified : Yes UL Listed : Yes
Operation/Applicatio
n Indoor Use : Yes Outdoor Use : Yes
Product Availability Compression Connector Product Availability : AMERICAS
Product Type Features Compression Connector Material : Tinned Cu Compression Connector Technology : Crimp Type : Terminal Lug
Body Features
- Compression Connector Conductor Material : Copper
Contact Features
Dimensions
- Compression Connector Conductor Size (AWG) : 22 - 18
- Conductor Cross-Section (MMSQ) : .33 - .82
- Lug Length : 25 MM [.984 INCH ]
Electrical Characteristics
- Compression Connector Voltage Class (KV) : .6
Industry Standards
- CSA Certified : Yes
- UL Listed : Yes
Operation/Application
- Indoor Use : Yes
- Outdoor Use : Yes
Product Availability
- Compression Connector Product Availability : AMERICAS
Product Type Features
- Compression Connector Material : Tinned Cu
- Compression Connector Technology : Crimp
- Type : Terminal Lug