TE Connectivity Compression Connectors EB0294-000

Description
Body Features Compression Connector Conductor Material : Copper Contact Features Crimp Type : F-Crimp Dimensions Barrel Length : 14 MM  [.551 INCH ] Compression Connector Conductor Size (AWG) : 12 - 10 Compression Connector Stud Size : M5 Conductor Cross-Section (MMSQ) : 3.31 - 5.26 Lug Length : 26.7 MM  [1.051 INCH ] Electrical Characteristics Compression Connector Voltage Class (KV) : .6 Industry Standards CSA Certified : Yes UL Listed : Yes Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : AMERICAS Product Type Features Compression Connector Material : Tinned Cu Compression Connector Technology : Crimp Type : Terminal Lug
Request a Quote Datasheet
Description
Body Features Compression Connector Conductor Material : Copper Contact Features Crimp Type : F-Crimp Dimensions Barrel Length : 14 MM  [.551 INCH ] Compression Connector Conductor Size (AWG) : 12 - 10 Compression Connector Stud Size : M5 Conductor Cross-Section (MMSQ) : 3.31 - 5.26 Lug Length : 26.7 MM  [1.051 INCH ] Electrical Characteristics Compression Connector Voltage Class (KV) : .6 Industry Standards CSA Certified : Yes UL Listed : Yes Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : AMERICAS Product Type Features Compression Connector Material : Tinned Cu Compression Connector Technology : Crimp Type : Terminal Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EB0294-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EB0294-000
Compression Connectors EB0294-000
Body Features Compression Connector Conductor Material : Copper Contact Features Crimp Type : F-Crimp Dimensions Barrel Length : 14 MM  [.551 INCH ] Compression Connector Conductor Size (AWG) : 12 - 10 Compression Connector Stud Size : M5 Conductor Cross-Section (MMSQ) : 3.31 - 5.26 Lug Length : 26.7 MM  [1.051 INCH ] Electrical Characteristics Compression Connector Voltage Class (KV) : .6 Industry Standards CSA Certified : Yes UL Listed : Yes Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : AMERICAS Product Type Features Compression Connector Material : Tinned Cu Compression Connector Technology : Crimp Type : Terminal Lug

Body Features


  • Compression Connector Conductor Material : Copper

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Barrel Length : 14 MM  [.551 INCH ]
  • Compression Connector Conductor Size (AWG) : 12 - 10
  • Compression Connector Stud Size : M5
  • Conductor Cross-Section (MMSQ) : 3.31 - 5.26
  • Lug Length : 26.7 MM  [1.051 INCH ]

Electrical Characteristics


  • Compression Connector Voltage Class (KV) : .6

Industry Standards


  • CSA Certified : Yes
  • UL Listed : Yes

Operation/Application


  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Compression Connector Product Availability : AMERICAS

Product Type Features


  • Compression Connector Material : Tinned Cu
  • Compression Connector Technology : Crimp
  • Type : Terminal Lug
Buy Now
Connectors, Interconnects - Terminals - Spade Connectors - 1041120-EB0294-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Spade Connectors
1041120-EB0294-000
Connectors, Interconnects - Terminals - Spade Connectors 1041120-EB0294-000
Win Source Part Number: 1041120-EB0294-000 Category: Connectors, Interconnects>Termin als - Spade Connectors Color: Yellow Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 10-12 AWG Contact Material: Copper Material - Insulation: Vinyl Standard Package: 5 Terminal Type: Standard Width - Outer Edges: 0.354" (9.00mm) Length - Overall: 1.051" (26.70mm) Insulation: Insulated Insulation Diameter: 0.264" (6.71mm) Stud/Tab Size: M5 Stud Mounting Type: Free Hanging (In-Line) Length - Termination: 0.551" (14.00mm) Alternative Parts (Cross-Reference): EB0294-000CPGI-2-183 8180-0-50; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: TE Energy & Utilities Other Names: 2094-EB0294-000,CPGI -2-1838180-0-50 Base Product Number: EB02 Product Status: Obsolete

Win Source Part Number: 1041120-EB0294-000
Category: Connectors, Interconnects>Terminals - Spade Connectors
Color: Yellow
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 10-12 AWG
Contact Material: Copper
Material - Insulation: Vinyl
Standard Package: 5
Terminal Type: Standard
Width - Outer Edges: 0.354" (9.00mm)
Length - Overall: 1.051" (26.70mm)
Insulation: Insulated
Insulation Diameter: 0.264" (6.71mm)
Stud/Tab Size: M5 Stud
Mounting Type: Free Hanging (In-Line)
Length - Termination: 0.551" (14.00mm)
Alternative Parts (Cross-Reference): EB0294-000CPGI-2-1838180-0-50;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: TE Energy & Utilities
Other Names: 2094-EB0294-000,CPGI-2-1838180-0-50
Base Product Number: EB02
Product Status: Obsolete

Buy Now Datasheet
Spade Connectors - 17-EB0294-000-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
17-EB0294-000-ND
Spade Connectors 17-EB0294-000-ND
Yellow M5 Stud Spade Terminal Connector Crimp 10-12 AWG

Yellow M5 Stud Spade Terminal Connector Crimp 10-12 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EB0294-000 1041120-EB0294-000 17-EB0294-000-ND
Product Name Compression Connectors Connectors, Interconnects - Terminals - Spade Connectors Spade Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products