Body Features Compatible Conductor Material : Copper Primary Product Material : Brass
Contact Features Crimp Type : F-Crimp
Dimensions Barrel Outside Diameter : 5.8 MM [.228 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 1.31 - 2.08 Compatible Conductor Range (AWGKC) : 16 - 14 Lug Length : 21.7 MM [.854 INCH ] Lug Width : 9.5 MM [.374 INCH ]
Electrical Characteristics Voltage Class (KV) : .6
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Operation/Applicatio
n Compression Connector Product Type : Tab Terminal Power Component Application Type : Indoor, Outdoor
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Crimp Stud Size : 1/4
Body Features
- Compatible Conductor Material : Copper
- Primary Product Material : Brass
Contact Features
Dimensions
- Barrel Outside Diameter : 5.8 MM [.228 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 1.31 - 2.08
- Compatible Conductor Range (AWGKC) : 16 - 14
- Lug Length : 21.7 MM [.854 INCH ]
- Lug Width : 9.5 MM [.374 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
Operation/Application
- Compression Connector Product Type : Tab Terminal
- Power Component Application Type : Indoor, Outdoor
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Crimp
- Stud Size : 1/4