Body Features Compatible Conductor Material : Copper Primary Product Material : Copper
Contact Features Crimp Type : F-Crimp
Dimensions Lug Length : 51.15 MM [2.014 INCH ] Lug Width : 17.24 MM [.679 INCH ]
Electrical Characteristics Voltage Class (KV) : .6
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Operation/Applicatio
n Power Component Application Type : Indoor, Outdoor
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Crimp Stud Size : 3/8
Body Features
- Compatible Conductor Material : Copper
- Primary Product Material : Copper
Contact Features
Dimensions
- Lug Length : 51.15 MM [2.014 INCH ]
- Lug Width : 17.24 MM [.679 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
Operation/Application
- Power Component Application Type : Indoor, Outdoor
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Crimp
- Stud Size : 3/8