TE Connectivity Compression Connectors EB0268-000

Description
Body Features Compression Connector Conductor Material : Copper Contact Features Crimp Type : F-Crimp Dimensions Barrel Length : 11 MM  [.433 INCH ] Compression Connector Conductor Size (AWG) : 16 - 14 Compression Connector Stud Size : M5 Conductor Cross-Section (MMSQ) : 1.31 - 2.08 Lug Length : 22.5 MM  [.885 INCH ] Lug Width : 8 MM  [.315 INCH ] Electrical Characteristics Compression Connector Voltage Class (KV) : .6 Industry Standards CSA Certified : Yes UL Listed : Yes Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : AMERICAS Product Type Features Compression Connector Material : Tinned Cu Compression Connector Technology : Crimp Type : Terminal Lug
Request a Quote Datasheet
Description
Body Features Compression Connector Conductor Material : Copper Contact Features Crimp Type : F-Crimp Dimensions Barrel Length : 11 MM  [.433 INCH ] Compression Connector Conductor Size (AWG) : 16 - 14 Compression Connector Stud Size : M5 Conductor Cross-Section (MMSQ) : 1.31 - 2.08 Lug Length : 22.5 MM  [.885 INCH ] Lug Width : 8 MM  [.315 INCH ] Electrical Characteristics Compression Connector Voltage Class (KV) : .6 Industry Standards CSA Certified : Yes UL Listed : Yes Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : AMERICAS Product Type Features Compression Connector Material : Tinned Cu Compression Connector Technology : Crimp Type : Terminal Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EB0268-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EB0268-000
Compression Connectors EB0268-000
Body Features Compression Connector Conductor Material : Copper Contact Features Crimp Type : F-Crimp Dimensions Barrel Length : 11 MM  [.433 INCH ] Compression Connector Conductor Size (AWG) : 16 - 14 Compression Connector Stud Size : M5 Conductor Cross-Section (MMSQ) : 1.31 - 2.08 Lug Length : 22.5 MM  [.885 INCH ] Lug Width : 8 MM  [.315 INCH ] Electrical Characteristics Compression Connector Voltage Class (KV) : .6 Industry Standards CSA Certified : Yes UL Listed : Yes Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : AMERICAS Product Type Features Compression Connector Material : Tinned Cu Compression Connector Technology : Crimp Type : Terminal Lug

Body Features


  • Compression Connector Conductor Material : Copper

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Barrel Length : 11 MM  [.433 INCH ]
  • Compression Connector Conductor Size (AWG) : 16 - 14
  • Compression Connector Stud Size : M5
  • Conductor Cross-Section (MMSQ) : 1.31 - 2.08
  • Lug Length : 22.5 MM  [.885 INCH ]
  • Lug Width : 8 MM  [.315 INCH ]

Electrical Characteristics


  • Compression Connector Voltage Class (KV) : .6

Industry Standards


  • CSA Certified : Yes
  • UL Listed : Yes

Operation/Application


  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Compression Connector Product Availability : AMERICAS

Product Type Features


  • Compression Connector Material : Tinned Cu
  • Compression Connector Technology : Crimp
  • Type : Terminal Lug
Buy Now
Spade Connectors - 17-EB0268-000-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
17-EB0268-000-ND
Spade Connectors 17-EB0268-000-ND
Blue M5 Stud Spade Terminal Connector Crimp 14-16 AWG

Blue M5 Stud Spade Terminal Connector Crimp 14-16 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number EB0268-000 17-EB0268-000-ND
Product Name Compression Connectors Spade Connectors
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products