Body Features Compression Connector Conductor Material : Copper
Contact Features Crimp Type : F-Crimp
Dimensions Barrel Length : 11 MM [.433 INCH ] Compression Connector Conductor Size (AWG) : 16 - 14 Compression Connector Stud Size : M5 Conductor Cross-Section (MMSQ) : 1.31 - 2.08 Lug Length : 23 MM [.905 INCH ] Lug Width : 8.5 MM [.335 INCH ]
Electrical Characteristics Compression Connector Voltage Class (KV) : .6
Industry Standards CSA Certified : Yes UL Listed : Yes
Operation/Applicatio
n Indoor Use : Yes Outdoor Use : Yes
Product Availability Compression Connector Product Availability : AMERICAS
Product Type Features Compression Connector Material : Tinned Cu Compression Connector Technology : Crimp Type : Terminal Lug
Body Features
- Compression Connector Conductor Material : Copper
Contact Features
Dimensions
- Barrel Length : 11 MM [.433 INCH ]
- Compression Connector Conductor Size (AWG) : 16 - 14
- Compression Connector Stud Size : M5
- Conductor Cross-Section (MMSQ) : 1.31 - 2.08
- Lug Length : 23 MM [.905 INCH ]
- Lug Width : 8.5 MM [.335 INCH ]
Electrical Characteristics
- Compression Connector Voltage Class (KV) : .6
Industry Standards
- CSA Certified : Yes
- UL Listed : Yes
Operation/Application
- Indoor Use : Yes
- Outdoor Use : Yes
Product Availability
- Compression Connector Product Availability : AMERICAS
Product Type Features
- Compression Connector Material : Tinned Cu
- Compression Connector Technology : Crimp
- Type : Terminal Lug