TE Connectivity Compression Connectors EA3784-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 11 MM , 21 MM  [.826 INCH , .433 INCH ] Barrel Length : 105 MM  [4.13 INCH ] Barrel Outside Diameter : 14.3 MM , 35 MM  [.562 INCH , 1.37 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 240, 70 Compatible Conductor Range (AWGKC) : 500 - 500, 2/0 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 11 MM , 21 MM  [.826 INCH , .433 INCH ] Barrel Length : 105 MM  [4.13 INCH ] Barrel Outside Diameter : 14.3 MM , 35 MM  [.562 INCH , 1.37 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 240, 70 Compatible Conductor Range (AWGKC) : 500 - 500, 2/0 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EA3784-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EA3784-000
Compression Connectors EA3784-000
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 11 MM , 21 MM  [.826 INCH , .433 INCH ] Barrel Length : 105 MM  [4.13 INCH ] Barrel Outside Diameter : 14.3 MM , 35 MM  [.562 INCH , 1.37 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 240, 70 Compatible Conductor Range (AWGKC) : 500 - 500, 2/0 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Primary Product Material : Aluminum, Copper

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 11 MM , 21 MM  [.826 INCH , .433 INCH ]
  • Barrel Length : 105 MM  [4.13 INCH ]
  • Barrel Outside Diameter : 14.3 MM , 35 MM  [.562 INCH , 1.37 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 240, 70
  • Compatible Conductor Range (AWGKC) : 500 - 500, 2/0 - 2/0

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35, ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Links
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EA3784-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products