TE Connectivity Current Transformers & Shunts EA3310-000

Description
Dimensions Aperture Diameter : 25 MM  [.984 INCH ] Aperture Height : 10 MM , 15 MM , 20 MM  [.591 INCH , .394 INCH , .787 INCH ] Aperture Width : 20 MM , 30 MM , 25 MM  [.787 INCH , .984 INCH , 1.181 INCH ] Case Depth : 30 MM  [1.181 INCH ] Case Height : 80 MM  [3.15 INCH ] Case Width : 50 MM  [1.969 INCH ] Product Weight (KG) : .22 Ratio : 400/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 3.75 Class 3 Burden Rating (VAMP) : 7.5 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter : 25 MM  [.984 INCH ] Aperture Height : 10 MM , 15 MM , 20 MM  [.591 INCH , .394 INCH , .787 INCH ] Aperture Width : 20 MM , 30 MM , 25 MM  [.787 INCH , .984 INCH , 1.181 INCH ] Case Depth : 30 MM  [1.181 INCH ] Case Height : 80 MM  [3.15 INCH ] Case Width : 50 MM  [1.969 INCH ] Product Weight (KG) : .22 Ratio : 400/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 3.75 Class 3 Burden Rating (VAMP) : 7.5 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EA3310-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EA3310-000
Current Transformers & Shunts EA3310-000
Dimensions Aperture Diameter : 25 MM  [.984 INCH ] Aperture Height : 10 MM , 15 MM , 20 MM  [.591 INCH , .394 INCH , .787 INCH ] Aperture Width : 20 MM , 30 MM , 25 MM  [.787 INCH , .984 INCH , 1.181 INCH ] Case Depth : 30 MM  [1.181 INCH ] Case Height : 80 MM  [3.15 INCH ] Case Width : 50 MM  [1.969 INCH ] Product Weight (KG) : .22 Ratio : 400/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 3.75 Class 3 Burden Rating (VAMP) : 7.5 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter : 25 MM  [.984 INCH ]
  • Aperture Height : 10 MM , 15 MM , 20 MM  [.591 INCH , .394 INCH , .787 INCH ]
  • Aperture Width : 20 MM , 30 MM , 25 MM  [.787 INCH , .984 INCH , 1.181 INCH ]
  • Case Depth : 30 MM  [1.181 INCH ]
  • Case Height : 80 MM  [3.15 INCH ]
  • Case Width : 50 MM  [1.969 INCH ]
  • Product Weight (KG) : .22
  • Ratio : 400/5

Electrical Characteristics


  • Class 1 Burden Rating (VAMP) : 3.75
  • Class 3 Burden Rating (VAMP) : 7.5
  • Output Current (AMP) : 5

Industry Standards


  • Agency/Standard : UL

Product Type Features


  • Current Transformer Type : Molded Case
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EA3310-000
Product Name Current Transformers & Shunts
Burden 3.75 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3812-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CA9538-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3864-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CR6241-000 - TE Connectivity
Specs
Secondary Current 50 amps
View Details