TE Connectivity Electromechanical Relays & Contactors EA325LHHD

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 3 Form C 3PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 3 Form C 3PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EA325 relay is a 3PDT electromechanical relay designed for severe environment applications, meeting MIL-PRF-83536 standards. It features a hermetically sealed enclosure, operates with an AC coil, and has a contact rating of 25 A at 115 VAC or 200 VAC. The relay measures 26.0 x 26.0 x 25.7 mm, weighs 82 grams, and supports an operating temperature range of -70°C to +125°C. It has a maximum operate time of 20 ms at +25°C and provides 400,000 mechanical cycles of life. Vibration tolerance is 30g from 10 to 3,000 Hz for mounting codes other than Mount 3, and shock tolerance is 200g for 6 ms. The contact insulation resistance is 100 MΩ minimum initially and 50 MΩ after life testing. Dielectric strength is rated at 1,250 Vrms between coil and case.

Datasheet Summary
Powered by GS/AI

The EA325 relay is a 3PDT electromechanical relay designed for severe environment applications, meeting MIL-PRF-83536 standards. It features a hermetically sealed enclosure, operates with an AC coil, and has a contact rating of 25 A at 115 VAC or 200 VAC. The relay measures 26.0 x 26.0 x 25.7 mm, weighs 82 grams, and supports an operating temperature range of -70°C to +125°C. It has a maximum operate time of 20 ms at +25°C and provides 400,000 mechanical cycles of life. Vibration tolerance is 30g from 10 to 3,000 Hz for mounting codes other than Mount 3, and shock tolerance is 200g for 6 ms. The contact insulation resistance is 100 MΩ minimum initially and 50 MΩ after life testing. Dielectric strength is rated at 1,250 Vrms between coil and case.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - EA325LHHD - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
EA325LHHD
Electromechanical Relays & Contactors EA325LHHD
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 3 Form C 3PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 3 Form C 3PDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Tin

Dimensions


  • Product Height : 25.7 MM  [1.012 INCH ]
  • Product Length : 43.6 MM  [1.717 INCH ]
  • Product Width : 26 MM  [1.024 INCH ]

Electrical Characteristics


  • Coil Voltage Rating (VAC) : 115
  • Contact Current Rating (AMP) : 25
  • Contact Switching Voltage (Max) (VAC) : 115, 200

Operation/Application


  • Current Type : AC

Other


  • Contact Current Class (AMP) : >16 - ≤25
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number EA325LHHD
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393224-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Relays - Power Relays, Over 2 Amps - 1-1393216-1 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 110 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415542-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
Signal Relays - 1-1393809-5 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers