TE Connectivity Mid-Range Relays EA2100708ATL

Description
Configuration Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Actuating System : AC
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Actuating System : AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - EA2100708ATL - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
EA2100708ATL
Mid-Range Relays EA2100708ATL
Configuration Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Actuating System : AC

Configuration Features


  • Contact Arrangement : 2 Form C, 2PDT, 2 C/O

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Tin

Electrical Characteristics


  • Coil Voltage Rating (VAC) : 115
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 115, 200

Operation/Application


  • Actuating System : AC
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number EA2100708ATL
Product Name Mid-Range Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393767-1 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Signal Relays - 1-1393789-5 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1393219-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
TO-5/.100 Grid Relays - 1-1617559-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -67 to 185 F (-55 to 85 C)
DC Coil Voltage 5 volts
View Details
2 suppliers