TE Connectivity Ring Connectors E95929-000

Description
Body Features Conductor Shape : Solid, Sector, Stranded Ring Connector Conductor Material : Aluminum, Copper Configuration Features Number of Bolts : 8 Dimensions Conductor Cross-Section (Branch) (MMSQ) : 6 - 70 SM(r) + 95 SE(r) Conductor Cross-Section (Main) (MMSQ) : 150 SM, 70 - 150 SE Electrical Characteristics Ring Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Application Type : Branch Joint Product Availability Ring Connector Product Availability : ANZPAC, EMEA, AMERICAS, ASIA Product Type Features Number of Cores (Main) : 3 Ring Connector Technology : Stripping Underground Network Component Type : Cable Ring Connector
Request a Quote
Description
Body Features Conductor Shape : Solid, Sector, Stranded Ring Connector Conductor Material : Aluminum, Copper Configuration Features Number of Bolts : 8 Dimensions Conductor Cross-Section (Branch) (MMSQ) : 6 - 70 SM(r) + 95 SE(r) Conductor Cross-Section (Main) (MMSQ) : 150 SM, 70 - 150 SE Electrical Characteristics Ring Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Application Type : Branch Joint Product Availability Ring Connector Product Availability : ANZPAC, EMEA, AMERICAS, ASIA Product Type Features Number of Cores (Main) : 3 Ring Connector Technology : Stripping Underground Network Component Type : Cable Ring Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - E95929-000 - TE Connectivity
Berwyn, PA, United States
Ring Connectors
E95929-000
Ring Connectors E95929-000
Body Features Conductor Shape : Solid, Sector, Stranded Ring Connector Conductor Material : Aluminum, Copper Configuration Features Number of Bolts : 8 Dimensions Conductor Cross-Section (Branch) (MMSQ) : 6 - 70 SM(r) + 95 SE(r) Conductor Cross-Section (Main) (MMSQ) : 150 SM, 70 - 150 SE Electrical Characteristics Ring Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Application Type : Branch Joint Product Availability Ring Connector Product Availability : ANZPAC, EMEA, AMERICAS, ASIA Product Type Features Number of Cores (Main) : 3 Ring Connector Technology : Stripping Underground Network Component Type : Cable Ring Connector

Body Features


  • Conductor Shape : Solid, Sector, Stranded
  • Ring Connector Conductor Material : Aluminum, Copper

Configuration Features


  • Number of Bolts : 8

Dimensions


  • Conductor Cross-Section (Branch) (MMSQ) : 6 - 70 SM(r) + 95 SE(r)
  • Conductor Cross-Section (Main) (MMSQ) : 150 SM, 70 - 150 SE

Electrical Characteristics


  • Ring Connector Voltage Class (KV) : ≤ 1

Operation/Application


  • Application Type : Branch Joint

Product Availability


  • Ring Connector Product Availability : ANZPAC, EMEA, AMERICAS, ASIA

Product Type Features


  • Number of Cores (Main) : 3
  • Ring Connector Technology : Stripping
  • Underground Network Component Type : Cable Ring Connector
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number E95929-000
Product Name Ring Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details