TE Connectivity Twisted Pair Cable E957233001

Description
Body Features Conductor Material : Silver-Plated High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color : White Configuration Features Number of Strands : 19 Dimensions Conductor Diameter (MM) : .05 Overall Outside Diameter (MM) : 1.44 Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Electrical Characteristics Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Usage Conditions Cable Type : Spec 55/ Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Silver-Plated High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color : White Configuration Features Number of Strands : 19 Dimensions Conductor Diameter (MM) : .05 Overall Outside Diameter (MM) : 1.44 Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Electrical Characteristics Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Usage Conditions Cable Type : Spec 55/ Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - E957233001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
E957233001
Twisted Pair Cable E957233001
Body Features Conductor Material : Silver-Plated High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color : White Configuration Features Number of Strands : 19 Dimensions Conductor Diameter (MM) : .05 Overall Outside Diameter (MM) : 1.44 Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Electrical Characteristics Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Usage Conditions Cable Type : Spec 55/ Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Silver-Plated High Strength Copper Alloy
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color : White

Configuration Features


  • Number of Strands : 19

Dimensions


  • Conductor Diameter (MM) : .05
  • Overall Outside Diameter (MM) : 1.44
  • Wire Size (MMSQ) : .13
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Product Type Features


  • Cable Style : Primary
  • Product Classification : Cable - High Performance - Spec 44, 55 and RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55/
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number E957233001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322423-4 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 001839-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 153971-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1051563002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details