Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Round, Stranded Primary Product Material : Brass
Configuration Features Number of Bolts : 1 Visual Inspection : No
Dimensions Bolt Head Size (Across Flats) (MM) : 10 Compatible Conductor Cross-Section Range (MMSQ) : 10 - 70 Compatible Conductor Range (AWGKC) : 8 - 2/0 Palm Hole Diameter : 10.5
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Lug
Product Availability Product Availability : Worldwide
Product Type Features Stud Size : 10
Body Features
- Blocked : Yes
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Round, Stranded
- Primary Product Material : Brass
Configuration Features
- Number of Bolts : 1
- Visual Inspection : No
Dimensions
- Bolt Head Size (Across Flats) (MM) : 10
- Compatible Conductor Cross-Section Range (MMSQ) : 10 - 70
- Compatible Conductor Range (AWGKC) : 8 - 2/0
- Palm Hole Diameter : 10.5
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Terminal Lug
Product Availability
- Product Availability : Worldwide
Product Type Features