Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2.5:1
Dimensions Expanded Inside Diameter (Min) : 6.1 MM [.24 INCH ] Product Length : 38.1 MM [1.5 INCH ] Recovered Inside Diameter (Max) : 2.4 MM [.095 INCH ] Recovered Wall Thickness (Nominal) : .79 MM [.031 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM [.003 INCH ] Tubing Size Range : 2.4 - 6.1 MM [.095 - .24 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : ASTM D2671, Procedure C
Operation/Applicatio
n Mechanical Resistance : Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief
Other Meets Low Outgassing Requirements : No Product Source : China
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Hydraulic Fluid, Water
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2.5:1
Dimensions
- Expanded Inside Diameter (Min) : 6.1 MM [.24 INCH ]
- Product Length : 38.1 MM [1.5 INCH ]
- Recovered Inside Diameter (Max) : 2.4 MM [.095 INCH ]
- Recovered Wall Thickness (Nominal) : .79 MM [.031 INCH ]
- Recovered Wall Thickness (Tolerance) : .08 MM [.003 INCH ]
- Tubing Size Range : 2.4 - 6.1 MM [.095 - .24 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : ASTM D2671, Procedure C
Operation/Application
- Mechanical Resistance : Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief
Other
- Meets Low Outgassing Requirements : No
- Product Source : China
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
- Recovery Temperature (DEGC) : 135
- Shrink Temperature (Min) (DEGC) : 110
- Tubing Flammability Type : Flame-Retardant