TE Connectivity
Heat Shrink Tubing
E93139-000
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, VDE 0370 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1
Dimensions Cut Length : 80 MM [3.14 INCH ] Expanded Inside Diameter (Min) : 35 MM [1.37 INCH ] Heat Shrink Tubing Size Range : 12 - 35 MM [.472 - 1.37 INCH ] Recovered Inside Diameter (Max) : 12 MM [.472 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Asia Pacific, Germany
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : RMW Wall Type : Dual
Usage Conditions Fluid Resistance : Splash Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Impact, Strain Relief, Fluids, Mechanical Damage, Abrasion Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Email Supplier
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, VDE 0370 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1
Dimensions Cut Length : 80 MM [3.14 INCH ] Expanded Inside Diameter (Min) : 35 MM [1.37 INCH ] Heat Shrink Tubing Size Range : 12 - 35 MM [.472 - 1.37 INCH ] Recovered Inside Diameter (Max) : 12 MM [.472 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Asia Pacific, Germany
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : RMW Wall Type : Dual
Usage Conditions Fluid Resistance : Splash Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Impact, Strain Relief, Fluids, Mechanical Damage, Abrasion Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Email Supplier
Suppliers
Body Features Flexibility : Semi-Rigid Fluid Type : Water, VDE 0370 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1
Dimensions Cut Length : 80 MM [3.14 INCH ] Expanded Inside Diameter (Min) : 35 MM [1.37 INCH ] Heat Shrink Tubing Size Range : 12 - 35 MM [.472 - 1.37 INCH ] Recovered Inside Diameter (Max) : 12 MM [.472 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Asia Pacific, Germany
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : RMW Wall Type : Dual
Usage Conditions Fluid Resistance : Splash Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Impact, Strain Relief, Fluids, Mechanical Damage, Abrasion Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 110
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Water, VDE 0370 Oil
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 3:1
Dimensions
- Cut Length : 80 MM [3.14 INCH ]
- Expanded Inside Diameter (Min) : 35 MM [1.37 INCH ]
- Heat Shrink Tubing Size Range : 12 - 35 MM [.472 - 1.37 INCH ]
- Recovered Inside Diameter (Max) : 12 MM [.472 INCH ]
Other
- Meets Low Outgassing Requirements : No
- Product Source : Asia Pacific, Germany
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : RMW
- Wall Type : Dual
Usage Conditions
- Fluid Resistance : Splash Protection, Moisture/Spray Protection
- Heat Shrink Tubing Flammability : Non-Flame-Retardant
- Heat Shrink Tubing Resistance : Impact, Strain Relief, Fluids, Mechanical Damage, Abrasion
- Operating Temperature Range (DEGC) : -40 - 110
- Recovery Temperature (DEGC) : 125
- Shrink Temperature (Min) (DEGC) : 110
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
E93139-000 |
|
Product Name
|
Heat Shrink Tubing |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Fluid Resistant Modified Elastomer
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyethylene/Polyester
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details