Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 11 MM , 8.5 MM [.433 INCH , .334 INCH ] Barrel Length : 58 MM [2.283 INCH ] Barrel Outside Diameter : 14.3 MM , 11.5 MM [.562 INCH , .452 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 35 - 70 Compatible Conductor Range (AWGKC) : 2 - 2/0
Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1
Industry Standards Compatible With Approved Standards Products : AS 1125-174
Operation/Applicatio
n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Primary Product Material : Copper
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 11 MM , 8.5 MM [.433 INCH , .334 INCH ]
- Barrel Length : 58 MM [2.283 INCH ]
- Barrel Outside Diameter : 14.3 MM , 11.5 MM [.562 INCH , .452 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 35 - 70
- Compatible Conductor Range (AWGKC) : 2 - 2/0
Electrical Characteristics
- Voltage Class (KV) : ≤ 35, ≤ 1
Industry Standards
- Compatible With Approved Standards Products : AS 1125-174
Operation/Application
- Compression Connector Product Type : Terminal Links
- Power Component Application Type : Indoor, Outdoor
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Compression