TE Connectivity Power Cable Wraps E86269-000

Description
Body Features Flexibility : Semi-Flexible Dimensions Compatible Cable Diameter (Max) : 33 MM  [1.29 INCH ] Compatible Cable Diameter (Min) : 10 MM  [.39 INCH ] Product Length : 200 MM  [8 INCH ] Electrical Characteristics Voltage Class (KV) : 1 Mechanical Attachment Mechanical Reinforcement : Cable Ties Product Type Features Installation Technology : Gel Power Cable Wrap Product Type : Splice Closure Wall Style (Excluding Adhesive) : Round
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Flexible Dimensions Compatible Cable Diameter (Max) : 33 MM  [1.29 INCH ] Compatible Cable Diameter (Min) : 10 MM  [.39 INCH ] Product Length : 200 MM  [8 INCH ] Electrical Characteristics Voltage Class (KV) : 1 Mechanical Attachment Mechanical Reinforcement : Cable Ties Product Type Features Installation Technology : Gel Power Cable Wrap Product Type : Splice Closure Wall Style (Excluding Adhesive) : Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Wraps - E86269-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Wraps
E86269-000
Power Cable Wraps E86269-000
Body Features Flexibility : Semi-Flexible Dimensions Compatible Cable Diameter (Max) : 33 MM  [1.29 INCH ] Compatible Cable Diameter (Min) : 10 MM  [.39 INCH ] Product Length : 200 MM  [8 INCH ] Electrical Characteristics Voltage Class (KV) : 1 Mechanical Attachment Mechanical Reinforcement : Cable Ties Product Type Features Installation Technology : Gel Power Cable Wrap Product Type : Splice Closure Wall Style (Excluding Adhesive) : Round

Body Features


  • Flexibility : Semi-Flexible

Dimensions


  • Compatible Cable Diameter (Max) : 33 MM  [1.29 INCH ]
  • Compatible Cable Diameter (Min) : 10 MM  [.39 INCH ]
  • Product Length : 200 MM  [8 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : 1

Mechanical Attachment


  • Mechanical Reinforcement : Cable Ties

Product Type Features


  • Installation Technology : Gel
  • Power Cable Wrap Product Type : Splice Closure
  • Wall Style (Excluding Adhesive) : Round
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number E86269-000
Product Name Power Cable Wraps
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 061209-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 000824-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 018671-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Caps - 037347-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers