TE Connectivity ™ Heat Shrink Tubing - E85693-000 E85693-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975241-E85693-000 Color: Black Material: Polyolefin Categories: Heat Shrink Tubing Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C ELV: Compliant Wire/Cable Diameter: 31 mm
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975241-E85693-000 Color: Black Material: Polyolefin Categories: Heat Shrink Tubing Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C ELV: Compliant Wire/Cable Diameter: 31 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - E85693-000 - 975241-E85693-000 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - E85693-000
975241-E85693-000
Heat Shrink Tubing - E85693-000 975241-E85693-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975241-E85693-000 Color: Black Material: Polyolefin Categories: Heat Shrink Tubing Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C ELV: Compliant Wire/Cable Diameter: 31 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975241-E85693-000
Color: Black
Material: Polyolefin
Categories: Heat Shrink Tubing
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 120 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
ELV: Compliant
Wire/Cable Diameter: 31 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 975241-E85693-000
Product Name Heat Shrink Tubing - E85693-000
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details