TE Connectivity Heat Shrink Tubing E84785-000

Description
Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Water, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM  [.187 INCH ] Product Length : 150 MM  [5.905 INCH ] Recovered Inside Diameter (Max) : 1.52 MM  [.06 INCH ] Recovered Wall Thickness (Nominal) : 1.4 MM  [.055 INCH ] Tubing Size Range : 1.5 - 4.8 MM  [.06 - .187 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, All tubing Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 125 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Water, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM  [.187 INCH ] Product Length : 150 MM  [5.905 INCH ] Recovered Inside Diameter (Max) : 1.52 MM  [.06 INCH ] Recovered Wall Thickness (Nominal) : 1.4 MM  [.055 INCH ] Tubing Size Range : 1.5 - 4.8 MM  [.06 - .187 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, All tubing Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 125 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - E84785-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
E84785-000
Heat Shrink Tubing E84785-000
Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Water, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM  [.187 INCH ] Product Length : 150 MM  [5.905 INCH ] Recovered Inside Diameter (Max) : 1.52 MM  [.06 INCH ] Recovered Wall Thickness (Nominal) : 1.4 MM  [.055 INCH ] Tubing Size Range : 1.5 - 4.8 MM  [.06 - .187 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, All tubing Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 125 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Brake Fluid, Water, Lubricating Oil, Hydraulic Fluid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 4.75 MM  [.187 INCH ]
  • Product Length : 150 MM  [5.905 INCH ]
  • Recovered Inside Diameter (Max) : 1.52 MM  [.06 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.4 MM  [.055 INCH ]
  • Tubing Size Range : 1.5 - 4.8 MM  [.06 - .187 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : UL 224, All tubing

Operation/Application


  • Mechanical Resistance : Fluids, Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 125
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number E84785-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 060060-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 074117-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 024239-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 036057N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details