TE Connectivity Heat Shrink Tubing E83605-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Ground Vehicle Fuels, Aviation Fuel, Water, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil, Brake Fluid Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 15.9 MM  [.625 INCH ] Recovered Inside Diameter (Max) : 9.1 MM  [.36 INCH ] Recovered Wall Thickness (Nominal) : 1.32 MM  [.052 INCH ] Tubing Size Range : 9.1 - 15.9 MM  [.36 - 625 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Strain Relief, Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Ground Vehicle Fuels, Aviation Fuel, Water, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil, Brake Fluid Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 15.9 MM  [.625 INCH ] Recovered Inside Diameter (Max) : 9.1 MM  [.36 INCH ] Recovered Wall Thickness (Nominal) : 1.32 MM  [.052 INCH ] Tubing Size Range : 9.1 - 15.9 MM  [.36 - 625 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Strain Relief, Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - E83605-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
E83605-000
Heat Shrink Tubing E83605-000
Body Features Flexibility : Very Flexible Fluid Type : Ground Vehicle Fuels, Aviation Fuel, Water, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil, Brake Fluid Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 15.9 MM  [.625 INCH ] Recovered Inside Diameter (Max) : 9.1 MM  [.36 INCH ] Recovered Wall Thickness (Nominal) : 1.32 MM  [.052 INCH ] Tubing Size Range : 9.1 - 15.9 MM  [.36 - 625 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Strain Relief, Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Ground Vehicle Fuels, Aviation Fuel, Water, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil, Brake Fluid
  • Material Systems Code : 20
  • Primary Product Color : Black
  • Primary Product Material : Chlorinated Polyolefin
  • Shrink Ratio : 1.75:1

Dimensions


  • Expanded Inside Diameter (Min) : 15.9 MM  [.625 INCH ]
  • Recovered Inside Diameter (Max) : 9.1 MM  [.36 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.32 MM  [.052 INCH ]
  • Tubing Size Range : 9.1 - 15.9 MM  [.36 - 625 INCH ]

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Strain Relief, Fluids, Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 90
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number E83605-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 064683-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0021036017 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Boots - 042045-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 043429-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details