TE Connectivity Hook Up Wire E831433001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Gray Dimensions Wire Size (MMSQ) : .4 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : VG-95218 Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Gray Dimensions Wire Size (MMSQ) : .4 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : VG-95218 Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - E831433001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
E831433001
Hook Up Wire E831433001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Gray Dimensions Wire Size (MMSQ) : .4 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : VG-95218 Operating Temperature Range (DEGC) : -55 - 105

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer
  • Wire Color (Base) : Gray

Dimensions


  • Wire Size (MMSQ) : .4

Electrical Characteristics


  • Operating Voltage (V) : 600

Usage Conditions


  • Cable Type : VG-95218
  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number E831433001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 108917-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 174375-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers