TE Connectivity Power Cable Heat Shrink Tubing E75893-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Compatible Cable Diameter (Max) : 7 MM  [.276 INCH ] Compatible Cable Diameter (Min) : 3.5 MM  [.138 INCH ] Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ] Recovered Wall Thickness (Max) : 2 MM  [.079 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-216, IEC 60684-3-165, HD631.2, IEC 60684-3-248 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia Product Type Features Adhesive Coating : Without Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Water Resistant, Moisture Resistant, High Temperature Resistant, Weather Resistant, Low Temperature Resistant, Salt Water Resistant, UV Resistant, Flame-Retardant Resistance, Damage Resistance, Mechanical Impact Resistance
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Compatible Cable Diameter (Max) : 7 MM  [.276 INCH ] Compatible Cable Diameter (Min) : 3.5 MM  [.138 INCH ] Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ] Recovered Wall Thickness (Max) : 2 MM  [.079 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-216, IEC 60684-3-165, HD631.2, IEC 60684-3-248 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia Product Type Features Adhesive Coating : Without Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Water Resistant, Moisture Resistant, High Temperature Resistant, Weather Resistant, Low Temperature Resistant, Salt Water Resistant, UV Resistant, Flame-Retardant Resistance, Damage Resistance, Mechanical Impact Resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - E75893-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
E75893-000
Power Cable Heat Shrink Tubing E75893-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Compatible Cable Diameter (Max) : 7 MM  [.276 INCH ] Compatible Cable Diameter (Min) : 3.5 MM  [.138 INCH ] Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ] Recovered Wall Thickness (Max) : 2 MM  [.079 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-216, IEC 60684-3-165, HD631.2, IEC 60684-3-248 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia Product Type Features Adhesive Coating : Without Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Water Resistant, Moisture Resistant, High Temperature Resistant, Weather Resistant, Low Temperature Resistant, Salt Water Resistant, UV Resistant, Flame-Retardant Resistance, Damage Resistance, Mechanical Impact Resistance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2:1

Dimensions


  • Compatible Cable Diameter (Max) : 7 MM  [.276 INCH ]
  • Compatible Cable Diameter (Min) : 3.5 MM  [.138 INCH ]
  • Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ]
  • Product Length : 1000 MM  [39.37 INCH ]
  • Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ]
  • Recovered Wall Thickness (Max) : 2 MM  [.079 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : IEC 60684-3-216, IEC 60684-3-165, HD631.2, IEC 60684-3-248

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia

Product Type Features


  • Adhesive Coating : Without
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Resistance Properties : Water Resistant, Moisture Resistant, High Temperature Resistant, Weather Resistant, Low Temperature Resistant, Salt Water Resistant, UV Resistant, Flame-Retardant Resistance, Damage Resistance, Mechanical Impact Resistance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number E75893-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 028833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 085193P004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
Heat Shrink Tubing - 0486964001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 024293-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details