TE Connectivity Cable Transitions & Breakouts E75778-000

Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.9 - 17 MM  [.27 - .67 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 17 MM  [.27 - .67 INCH ] Inside Diameter Range (Leg 2) : 3.6 - 7 MM  [.14 - .28 INCH ] Operation/Applicatio n Emission Features : Halogen-Free Other Adhesive Code : 86 Molded Part Shape Code : 342A Size Code : 012 Product Type Features Molded Part Shape : Y Shape Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.9 - 17 MM  [.27 - .67 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 17 MM  [.27 - .67 INCH ] Inside Diameter Range (Leg 2) : 3.6 - 7 MM  [.14 - .28 INCH ] Operation/Applicatio n Emission Features : Halogen-Free Other Adhesive Code : 86 Molded Part Shape Code : 342A Size Code : 012 Product Type Features Molded Part Shape : Y Shape Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - E75778-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
E75778-000
Cable Transitions & Breakouts E75778-000
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.9 - 17 MM  [.27 - .67 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 17 MM  [.27 - .67 INCH ] Inside Diameter Range (Leg 2) : 3.6 - 7 MM  [.14 - .28 INCH ] Operation/Applicatio n Emission Features : Halogen-Free Other Adhesive Code : 86 Molded Part Shape Code : 342A Size Code : 012 Product Type Features Molded Part Shape : Y Shape Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Material : Low Fire Hazard Material

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 6.9 - 17 MM  [.27 - .67 INCH ]
  • Inside Diameter Range (Leg 1) : 6.9 - 17 MM  [.27 - .67 INCH ]
  • Inside Diameter Range (Leg 2) : 3.6 - 7 MM  [.14 - .28 INCH ]

Operation/Application


  • Emission Features : Halogen-Free

Other


  • Adhesive Code : 86
  • Molded Part Shape Code : 342A
  • Size Code : 012

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Flammability Performance : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - E75778-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
E75778-000
shrink tube E75778-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number E75778-000 E75778-000
Product Name Cable Transitions & Breakouts shrink tube
Material Low Fire Hazard Material
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0642454001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 011349-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 053439-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 067771-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details