TE Connectivity Multicore Cable E73637-000

Description
Body Features Cable Color : White Cable Shield Size (AWG) : 38 Conductor Material : Silver-Coated Copper Shield Material : Silver-Coated Copper Wire Color (Base) : Orange, White, Blue Wire Color (Stripe) : White Configuration Features Conductor Configuration : Twisted Triple Number of Conductors : 3 Dimensions Conductor Insulation Diameter : .81 MM  [.032 INCH ] Outside Cable Diameter : 2.59 MM  [.102 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United States Product Type Features Cable Style : Jacketed, Round Braided Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Cable Color : White Cable Shield Size (AWG) : 38 Conductor Material : Silver-Coated Copper Shield Material : Silver-Coated Copper Wire Color (Base) : Orange, White, Blue Wire Color (Stripe) : White Configuration Features Conductor Configuration : Twisted Triple Number of Conductors : 3 Dimensions Conductor Insulation Diameter : .81 MM  [.032 INCH ] Outside Cable Diameter : 2.59 MM  [.102 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United States Product Type Features Cable Style : Jacketed, Round Braided Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - E73637-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
E73637-000
Multicore Cable E73637-000
Body Features Cable Color : White Cable Shield Size (AWG) : 38 Conductor Material : Silver-Coated Copper Shield Material : Silver-Coated Copper Wire Color (Base) : Orange, White, Blue Wire Color (Stripe) : White Configuration Features Conductor Configuration : Twisted Triple Number of Conductors : 3 Dimensions Conductor Insulation Diameter : .81 MM  [.032 INCH ] Outside Cable Diameter : 2.59 MM  [.102 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United States Product Type Features Cable Style : Jacketed, Round Braided Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Cable Color : White
  • Cable Shield Size (AWG) : 38
  • Conductor Material : Silver-Coated Copper
  • Shield Material : Silver-Coated Copper
  • Wire Color (Base) : Orange, White, Blue
  • Wire Color (Stripe) : White

Configuration Features


  • Conductor Configuration : Twisted Triple
  • Number of Conductors : 3

Dimensions


  • Conductor Insulation Diameter : .81 MM  [.032 INCH ]
  • Outside Cable Diameter : 2.59 MM  [.102 INCH ]
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : Yes

Other


  • Wire Source : United States

Product Type Features


  • Cable Style : Jacketed, Round Braided
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number E73637-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Silver-Coated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 147637-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1398613001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 1431213001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 066671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers