TE Connectivity Heat Shrink Boots E73148-000

Description
Body Features Material Code : 770 Primary Product Material : NBCCS Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 7 MM , 11 MM , 8 MM , 9 MM  [.43 INCH , .314 INCH , .35 INCH , .39 INCH , .27 INCH ] Connector or Backshell Outside Diameter : 11 MM , 16 MM , 12 MM , 14 MM  [.55 INCH , .62 INCH , .43 INCH , .47 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Request a Quote Datasheet
Description
Body Features Material Code : 770 Primary Product Material : NBCCS Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 7 MM , 11 MM , 8 MM , 9 MM  [.43 INCH , .314 INCH , .35 INCH , .39 INCH , .27 INCH ] Connector or Backshell Outside Diameter : 11 MM , 16 MM , 12 MM , 14 MM  [.55 INCH , .62 INCH , .43 INCH , .47 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - E73148-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
E73148-000
Heat Shrink Boots E73148-000
Body Features Material Code : 770 Primary Product Material : NBCCS Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 7 MM , 11 MM , 8 MM , 9 MM  [.43 INCH , .314 INCH , .35 INCH , .39 INCH , .27 INCH ] Connector or Backshell Outside Diameter : 11 MM , 16 MM , 12 MM , 14 MM  [.55 INCH , .62 INCH , .43 INCH , .47 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)

Body Features


  • Material Code : 770
  • Primary Product Material : NBCCS

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 10 MM , 7 MM , 11 MM , 8 MM , 9 MM  [.43 INCH , .314 INCH , .35 INCH , .39 INCH , .27 INCH ]
  • Connector or Backshell Outside Diameter : 11 MM , 16 MM , 12 MM , 14 MM  [.55 INCH , .62 INCH , .43 INCH , .47 INCH ]

Housing Features


  • Body Orientation : Straight

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Buy Now Datasheet
shrink tube - E73148-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
E73148-000
shrink tube E73148-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number E73148-000 E73148-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 064450-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Busbar Heat Shrink Tubing & Tape - 021253-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
shrink tube - 046211-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 036373-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers