TE Connectivity Power Cable Heat Shrink Tubing E65727-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 126 MM  [4.96 INCH ] Compatible Cable Diameter (Min) : 46 MM  [1.811 INCH ] Expanded Inside Diameter (Min) : 140 MM  [5.512 INCH ] Product Length : 750 MM  [29.528 INCH ] Recovered Inside Diameter (Max) : 42 MM  [1.654 INCH ] Recovered Wall Thickness (Max) : 3.1 MM  [.122 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-214, HD631.2, IEC 60684-3-247, IEC 60684-3-246 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : High Temperature Resistant, UV Resistant, Flame-Retardant Resistance, Low Temperature Resistant, Mechanical Impact Resistance, Liquid & Oil Resistance, Damage Resistance
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 126 MM  [4.96 INCH ] Compatible Cable Diameter (Min) : 46 MM  [1.811 INCH ] Expanded Inside Diameter (Min) : 140 MM  [5.512 INCH ] Product Length : 750 MM  [29.528 INCH ] Recovered Inside Diameter (Max) : 42 MM  [1.654 INCH ] Recovered Wall Thickness (Max) : 3.1 MM  [.122 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-214, HD631.2, IEC 60684-3-247, IEC 60684-3-246 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : High Temperature Resistant, UV Resistant, Flame-Retardant Resistance, Low Temperature Resistant, Mechanical Impact Resistance, Liquid & Oil Resistance, Damage Resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - E65727-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
E65727-000
Power Cable Heat Shrink Tubing E65727-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 126 MM  [4.96 INCH ] Compatible Cable Diameter (Min) : 46 MM  [1.811 INCH ] Expanded Inside Diameter (Min) : 140 MM  [5.512 INCH ] Product Length : 750 MM  [29.528 INCH ] Recovered Inside Diameter (Max) : 42 MM  [1.654 INCH ] Recovered Wall Thickness (Max) : 3.1 MM  [.122 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-214, HD631.2, IEC 60684-3-247, IEC 60684-3-246 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : High Temperature Resistant, UV Resistant, Flame-Retardant Resistance, Low Temperature Resistant, Mechanical Impact Resistance, Liquid & Oil Resistance, Damage Resistance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 126 MM  [4.96 INCH ]
  • Compatible Cable Diameter (Min) : 46 MM  [1.811 INCH ]
  • Expanded Inside Diameter (Min) : 140 MM  [5.512 INCH ]
  • Product Length : 750 MM  [29.528 INCH ]
  • Recovered Inside Diameter (Max) : 42 MM  [1.654 INCH ]
  • Recovered Wall Thickness (Max) : 3.1 MM  [.122 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : IEC 60684-3-214, HD631.2, IEC 60684-3-247, IEC 60684-3-246

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : High Temperature Resistant, UV Resistant, Flame-Retardant Resistance, Low Temperature Resistant, Mechanical Impact Resistance, Liquid & Oil Resistance, Damage Resistance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number E65727-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 080745J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
2 suppliers
Heat Shrink Tubing - 063725P028 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Boots - 045813-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers