TE Connectivity Electromechanical Relays & Contactors E610E2HD

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 6 Form C 6PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 44.1 MM  [1.736 INCH ] Product Width : 37.7 MM  [1.484 INCH ] Electrical Characteristics Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 6 Form C 6PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 44.1 MM  [1.736 INCH ] Product Width : 37.7 MM  [1.484 INCH ] Electrical Characteristics Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E610 is a hermetically sealed, 6-pole double-throw electromechanical relay rated for 10 A switching current, designed for severe environmental conditions in rail, aerospace, and ground vehicle applications. It measures 37.7 mm x 26.8 mm x 25.7 mm and weighs 118 grams. The relay operates from -70°C to +125°C, withstands 20g vibration and 50g shock, and meets MIL-PRF-83536 standards. Contact voltage drop is 150 mV max initially and 175 mV max after life testing. Dielectric strength is 1,000 Vrms coil to case at sea level. Mechanical life is up to 400,000 cycles. The E610E2HD variant includes a 28 Vdc coil (290 Ω resistance) and Mount H mounting with tin-plated terminals, consistent with the series configuration.

Datasheet Summary
Powered by GS/AI

The E610 is a hermetically sealed, 6-pole double-throw electromechanical relay rated for 10 A switching current, designed for severe environmental conditions in rail, aerospace, and ground vehicle applications. It measures 37.7 mm x 26.8 mm x 25.7 mm and weighs 118 grams. The relay operates from -70°C to +125°C, withstands 20g vibration and 50g shock, and meets MIL-PRF-83536 standards. Contact voltage drop is 150 mV max initially and 175 mV max after life testing. Dielectric strength is 1,000 Vrms coil to case at sea level. Mechanical life is up to 400,000 cycles. The E610E2HD variant includes a 28 Vdc coil (290 Ω resistance) and Mount H mounting with tin-plated terminals, consistent with the series configuration.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - E610E2HD - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
E610E2HD
Electromechanical Relays & Contactors E610E2HD
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 6 Form C 6PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 44.1 MM  [1.736 INCH ] Product Width : 37.7 MM  [1.484 INCH ] Electrical Characteristics Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 6 Form C 6PDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Tin

Dimensions


  • Product Height : 25.7 MM  [1.012 INCH ]
  • Product Length : 44.1 MM  [1.736 INCH ]
  • Product Width : 37.7 MM  [1.484 INCH ]

Electrical Characteristics


  • Coil Resistance (OHM) : 290
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 115, 200

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - 41-E610E2HD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-E610E2HD-ND
Power Relays, Over 2 Amps 41-E610E2HD-ND
E610E2HD=RELAY

E610E2HD=RELAY

Buy Now Datasheet
Relays - E610E2HD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
E610E2HD
Relays E610E2HD
RELAY

RELAY

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number E610E2HD 41-E610E2HD-ND E610E2HD
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays
Approvals Not Yet Reviewed for EU ELV
Operating Temp -94 to 257 F (-70 to 125 C) -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
DC Coil Voltage 28 volts 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393224-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393238-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Signal Relays - 1-1393815-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1393767-9 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details