Body Features Flexibility : Flexible Primary Product Color : White Primary Product Material : Polyester
Dimensions Tubing Size Range : 6. - 19. MM [.236 - .748 INCH ]
Industry Standards Flammability Test Method : UL 224, VW-1
Operation/Applicatio
n Mechanical Resistance : Mechanical Damage
Other Meets Low Outgassing Requirements : No Product Source : Europe
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Wall Type : Braid Wall
Usage Conditions Operating Temperature Range : -50 - 150 DEGC [-58 - 302 DEGF ] Resistance Properties : Moisture Resistant Tubing Flammability Type : Flame-Retardant
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Flexible Primary Product Color : White Primary Product Material : Polyester
Dimensions Tubing Size Range : 6. - 19. MM [.236 - .748 INCH ]
Industry Standards Flammability Test Method : UL 224, VW-1
Operation/Applicatio
n Mechanical Resistance : Mechanical Damage
Other Meets Low Outgassing Requirements : No Product Source : Europe
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Wall Type : Braid Wall
Usage Conditions Operating Temperature Range : -50 - 150 DEGC [-58 - 302 DEGF ] Resistance Properties : Moisture Resistant Tubing Flammability Type : Flame-Retardant
Body Features Flexibility : Flexible Primary Product Color : White Primary Product Material : Polyester
Dimensions Tubing Size Range : 6. - 19. MM [.236 - .748 INCH ]
Industry Standards Flammability Test Method : UL 224, VW-1
Operation/Applicatio
n Mechanical Resistance : Mechanical Damage
Other Meets Low Outgassing Requirements : No Product Source : Europe
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Wall Type : Braid Wall
Usage Conditions Operating Temperature Range : -50 - 150 DEGC [-58 - 302 DEGF ] Resistance Properties : Moisture Resistant Tubing Flammability Type : Flame-Retardant
Body Features
Flexibility : Flexible
Primary Product Color : White
Primary Product Material : Polyester
Dimensions
Tubing Size Range : 6. - 19. MM [.236 - .748 INCH ]
Industry Standards
Flammability Test Method : UL 224, VW-1
Operation/Application
Mechanical Resistance : Mechanical Damage
Other
Meets Low Outgassing Requirements : No
Product Source : Europe
Packaging Features
Packaging Method : Box
Product Availability
Applicable Region : Global
Product Type Features
Wall Type : Braid Wall
Usage Conditions
Operating Temperature Range : -50 - 150 DEGC [-58 - 302 DEGF ]