TE Connectivity Heat Shrink Boots E52301-000

Description
Body Features Material Code : 770 Material Systems Code : 770 Primary Product Material : NBCCS Configuration Features Lipped : Yes Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Request a Quote Datasheet
Description
Body Features Material Code : 770 Material Systems Code : 770 Primary Product Material : NBCCS Configuration Features Lipped : Yes Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - E52301-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
E52301-000
Heat Shrink Boots E52301-000
Body Features Material Code : 770 Material Systems Code : 770 Primary Product Material : NBCCS Configuration Features Lipped : Yes Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)

Body Features


  • Material Code : 770
  • Material Systems Code : 770
  • Primary Product Material : NBCCS

Configuration Features


  • Lipped : Yes

Housing Features


  • Body Orientation : Straight

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number E52301-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 065438-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 029557-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0644114001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 085193P006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers