TE Connectivity Heat Shrink Tubing E46595-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 1.7 MM  [.067 INCH ] Product Length : 30 MM  [1.182 INCH ] Recovered Inside Diameter (Max) : 7.6 MM  [.299 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Tubing Size Range : 1.65 - 7.62 MM  [.065 - .3 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : SAE J1128 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 1.7 MM  [.067 INCH ] Product Length : 30 MM  [1.182 INCH ] Recovered Inside Diameter (Max) : 7.6 MM  [.299 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Tubing Size Range : 1.65 - 7.62 MM  [.065 - .3 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : SAE J1128 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - E46595-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
E46595-000
Heat Shrink Tubing E46595-000
Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 1.7 MM  [.067 INCH ] Product Length : 30 MM  [1.182 INCH ] Recovered Inside Diameter (Max) : 7.6 MM  [.299 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Tubing Size Range : 1.65 - 7.62 MM  [.065 - .3 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : SAE J1128 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Water
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 1.7 MM  [.067 INCH ]
  • Product Length : 30 MM  [1.182 INCH ]
  • Recovered Inside Diameter (Max) : 7.6 MM  [.299 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ]
  • Tubing Size Range : 1.65 - 7.62 MM  [.065 - .3 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : SAE J1128

Operation/Application


  • Mechanical Resistance : Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic, China

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Resistance Properties : Moisture Resistant, Immersion Protection
  • Shrink Temperature (Min) (DEGC) : 110
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - E46595-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
E46595-000
shrink tube E46595-000
DW-ES/Auto Splice Seal

DW-ES/Auto Splice Seal

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number E46595-000 E46595-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 069129-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 010636-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0424744001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -70 to 105 C (-94 to 221 F)
View Details
shrink tube - 007510-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details