Body Features Material Code : 770 Primary Product Material : NBCCS
Configuration Features Lipped : Yes
Dimensions Compatible Cable Diameter (Max) : 22 MM , 20 MM , 26 MM , 24 MM , 28 MM [.86 INCH , .94 INCH , .78 INCH , 1.02 INCH , 1.1 INCH ] Connector or Backshell Outside Diameter : 26 MM , 34 MM , 28 MM , 32 MM , 30 MM [1.02 INCH , 1.1 INCH , 1.26 INCH , 1.34 INCH , 1.18 INCH ]
Housing Features Body Orientation : Straight
Other Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material Code : 770 Primary Product Material : NBCCS
Configuration Features Lipped : Yes
Dimensions Compatible Cable Diameter (Max) : 22 MM , 20 MM , 26 MM , 24 MM , 28 MM [.86 INCH , .94 INCH , .78 INCH , 1.02 INCH , 1.1 INCH ] Connector or Backshell Outside Diameter : 26 MM , 34 MM , 28 MM , 32 MM , 30 MM [1.02 INCH , 1.1 INCH , 1.26 INCH , 1.34 INCH , 1.18 INCH ]
Housing Features Body Orientation : Straight
Other Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Body Features Material Code : 770 Primary Product Material : NBCCS
Configuration Features Lipped : Yes
Dimensions Compatible Cable Diameter (Max) : 22 MM , 20 MM , 26 MM , 24 MM , 28 MM [.86 INCH , .94 INCH , .78 INCH , 1.02 INCH , 1.1 INCH ] Connector or Backshell Outside Diameter : 26 MM , 34 MM , 28 MM , 32 MM , 30 MM [1.02 INCH , 1.1 INCH , 1.26 INCH , 1.34 INCH , 1.18 INCH ]
Housing Features Body Orientation : Straight
Other Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Body Features
Material Code : 770
Primary Product Material : NBCCS
Configuration Features
Lipped : Yes
Dimensions
Compatible Cable Diameter (Max) : 22 MM , 20 MM , 26 MM , 24 MM , 28 MM [.86 INCH , .94 INCH , .78 INCH , 1.02 INCH , 1.1 INCH ]
Connector or Backshell Outside Diameter : 26 MM , 34 MM , 28 MM , 32 MM , 30 MM [1.02 INCH , 1.1 INCH , 1.26 INCH , 1.34 INCH , 1.18 INCH ]
Housing Features
Body Orientation : Straight
Other
Molded Part Shape Code : 202
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]