TE Connectivity Mechanical Connectors E43601-000

Description
Body Features Blocked : Yes Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Round Primary Product Material : Brass Configuration Features Number of Bolts : 1 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 10 Compatible Conductor Cross-Section Range (MMSQ) : 10 - 70 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Product Availability Product Availability : Worldwide Product Type Features Stud Size : 12
Request a Quote
Description
Body Features Blocked : Yes Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Round Primary Product Material : Brass Configuration Features Number of Bolts : 1 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 10 Compatible Conductor Cross-Section Range (MMSQ) : 10 - 70 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Product Availability Product Availability : Worldwide Product Type Features Stud Size : 12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - E43601-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
E43601-000
Mechanical Connectors E43601-000
Body Features Blocked : Yes Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Round Primary Product Material : Brass Configuration Features Number of Bolts : 1 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 10 Compatible Conductor Cross-Section Range (MMSQ) : 10 - 70 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Product Availability Product Availability : Worldwide Product Type Features Stud Size : 12

Body Features


  • Blocked : Yes
  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Stranded, Round
  • Primary Product Material : Brass

Configuration Features


  • Number of Bolts : 1
  • Visual Inspection : No

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 10
  • Compatible Conductor Cross-Section Range (MMSQ) : 10 - 70
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Terminal Lug

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Stud Size : 12
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number E43601-000
Product Name Mechanical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details