TE Connectivity Data Bus Connectors E40867-000

Description
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : A Other Grade : Space Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : A Other Grade : Space Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - E40867-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
E40867-000
Data Bus Connectors E40867-000
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : A Other Grade : Space Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Contact Features


  • Contact Type : Pin

Mechanical Attachment


  • Polarization Code : A

Other


  • Grade : Space

Product Type Features


  • Data Bus Connector Style : Bayonet
  • Data Bus Connector Type : Jack

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now
Data Bus Components - E40867-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Data Bus Components
E40867-000
Data Bus Components E40867-000
Data Bus Components

Data Bus Components

Buy Now
Swedesboro, NJ, United States
Data Bus Components
E40867-000
Data Bus Components E40867-000
Data Bus Components

Data Bus Components

Buy Now
Dk-621-L934-1P Raychem - Te Connectivity - 09AK3248 - Newark, An Avnet Company
Chicago, IL, United States
Dk-621-L934-1P Raychem - Te Connectivity
09AK3248
Dk-621-L934-1P Raychem - Te Connectivity 09AK3248
DK-621-L934-1P

DK-621-L934-1P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number E40867-000 E40867-000 09AK3248
Product Name Data Bus Connectors Data Bus Components Dk-621-L934-1P Raychem - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details