TE Connectivity Data Bus Couplers E37533-000

Description
Configuration Features Design : With Internal Terminator Eyelet : With Number of Stubs : 4 Operation/Applicatio n Space-Grade : Yes Other Cable Assembly Length : 1.981 M  [6.5 FT ] Product Type Features Cable Type : 7724S1664 (Optimized Single Shield) Coupler Type : In-Line Coupler Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Description
Configuration Features Design : With Internal Terminator Eyelet : With Number of Stubs : 4 Operation/Applicatio n Space-Grade : Yes Other Cable Assembly Length : 1.981 M  [6.5 FT ] Product Type Features Cable Type : 7724S1664 (Optimized Single Shield) Coupler Type : In-Line Coupler Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - E37533-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
E37533-000
Data Bus Couplers E37533-000
Configuration Features Design : With Internal Terminator Eyelet : With Number of Stubs : 4 Operation/Applicatio n Space-Grade : Yes Other Cable Assembly Length : 1.981 M  [6.5 FT ] Product Type Features Cable Type : 7724S1664 (Optimized Single Shield) Coupler Type : In-Line Coupler Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150

Configuration Features


  • Design : With Internal Terminator
  • Eyelet : With
  • Number of Stubs : 4

Operation/Application


  • Space-Grade : Yes

Other


  • Cable Assembly Length : 1.981 M  [6.5 FT ]

Product Type Features


  • Cable Type : 7724S1664 (Optimized Single Shield)
  • Coupler Type : In-Line Coupler
  • Product Type : Data Bus Component

Termination Features


  • Connection Type : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number E37533-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products